AC/DC CONVERTER 5V 30W
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 945-RACM30-05SK/277/PMP-ND | 2745365P |
| Product Name | AC DC Converters | AC-DC Converters |
| Type | AC/DC Converter; Medical Power Supply; 1 | AC/DC Converter |
| Form Factor | Board Mount | |
| Operating Temperature | -40 to 90 C (-40 to 194 F) | |
| DC Output Current | 6 amps | 6 amps |
| AC Input Voltage | 85.0 to 305.0 volts | 305.0 volts |