RECOM Power, Inc. AC DC Converters RACM230-36SG/ENC

Description
Enclosed AC DC Converters 1 Output 36V 6.39A 80 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 36V 6.39A 80 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 945-RACM230-36SG/ENC-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
945-RACM230-36SG/ENC-ND
AC DC Converters 945-RACM230-36SG/ENC-ND
Enclosed AC DC Converters 1 Output 36V 6.39A 80 ~ 264 VAC, 120 ~ 370 VDC Input

Enclosed AC DC Converters 1 Output 36V 6.39A 80 ~ 264 VAC, 120 ~ 370 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 36V, 6.39A; Power Supply Approvals Recom Power - 78AH8708 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 36V, 6.39A; Power Supply Approvals Recom Power
78AH8708
Power Supply, Ac-Dc, 36V, 6.39A; Power Supply Approvals Recom Power 78AH8708
POWER SUPPLY, AC-DC, 36V, 6.39A; Power Supply Approvals:Medical; No. of Outputs:1Outputs; Output Power Max:230W; Output Voltage - Output 1:36V; Output Current - Output 1:6.39A; Output Voltage - Output 2:-; Output Current - Output 2:-RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 36V, 6.39A; Power Supply Approvals:Medical; No. of Outputs:1Outputs; Output Power Max:230W; Output Voltage - Output 1:36V; Output Current - Output 1:6.39A; Output Voltage - Output 2:-; Output Current - Output 2:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 945-RACM230-36SG/ENC-ND 78AH8708
Product Name AC DC Converters Power Supply, Ac-Dc, 36V, 6.39A; Power Supply Approvals Recom Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Operating Temperature -40 to 80 C (-40 to 176 F)
AC Input Voltage 80.0 to 264.0 volts
DC Input Voltage 120.0 to 370.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PSH2-30-110 Bench-top Power Supply - PSH2-30-110 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
25W to 300W Medical AC-DC External Power Supplies - DTM110PW-360C8 - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
Operating Temperature -30 to 60 C (-22 to 140 F)
Regulatory Compliance Certifi cations - IEC/ES/EN60601-1, EN60601-1-11, CE Mark (LVD, EMC and RoHS). Designed to meet IEC60335-1
View Details