RECOM Power, Inc. AC DC Converters RACM230-12SG/ENC

Description
Enclosed AC DC Converters 1 Output 12V 19.17A 80 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 12V 19.17A 80 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 945-RACM230-12SG/ENC-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
945-RACM230-12SG/ENC-ND
AC DC Converters 945-RACM230-12SG/ENC-ND
Enclosed AC DC Converters 1 Output 12V 19.17A 80 ~ 264 VAC, 120 ~ 370 VDC Input

Enclosed AC DC Converters 1 Output 12V 19.17A 80 ~ 264 VAC, 120 ~ 370 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 12V, 19.17A; Power Supply Approvals Recom Power - 78AH8704 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 19.17A; Power Supply Approvals Recom Power
78AH8704
Power Supply, Ac-Dc, 12V, 19.17A; Power Supply Approvals Recom Power 78AH8704
POWER SUPPLY, AC-DC, 12V, 19.17A; Power Supply Approvals:Medical; No. of Outputs:1Outputs; Output Power Max:230W; Output Voltage - Output 1:12V; Output Current - Output 1:19.17A; Output Voltage - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 19.17A; Power Supply Approvals:Medical; No. of Outputs:1Outputs; Output Power Max:230W; Output Voltage - Output 1:12V; Output Current - Output 1:19.17A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 945-RACM230-12SG/ENC-ND 78AH8704
Product Name AC DC Converters Power Supply, Ac-Dc, 12V, 19.17A; Power Supply Approvals Recom Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Operating Temperature -40 to 80 C (-40 to 176 F)
AC Input Voltage 80.0 to 264.0 volts
DC Input Voltage 120.0 to 370.0 volts
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-24-03S - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 3.3 volts
View Details
Power Supply - 19910308 - Radwell International
ABSOPULSE Electronics Ltd.
Specs
DC Output Voltage 24.0 to 42.0 volts
View Details
Power Supplies - 5000011497-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details