RECOM Power, Inc. AC DC Converters RACM18-24SER/W

Description
Enclosed AC DC Converters 1 Output 24V 750mA 90 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 24V 750mA 90 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 945-3132-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
945-3132-ND
AC DC Converters 945-3132-ND
Enclosed AC DC Converters 1 Output 24V 750mA 90 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 24V 750mA 90 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Medical, Ac-Dc, 24V, 0.75A; Power Supply Approvals Recom Power - 44AC0970 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Medical, Ac-Dc, 24V, 0.75A; Power Supply Approvals Recom Power
44AC0970
Power Supply, Medical, Ac-Dc, 24V, 0.75A; Power Supply Approvals Recom Power 44AC0970
POWER SUPPLY, MEDICAL, AC-DC, 24V, 0.75A; Power Supply Approvals:ITE, Household & Medical; No. of Outputs:1 Output; Output Power Max:18W; Output Voltage - Output 1:24V; Output Current - Output 1:750mA; Output Voltage - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, MEDICAL, AC-DC, 24V, 0.75A; Power Supply Approvals:ITE, Household & Medical; No. of Outputs:1 Output; Output Power Max:18W; Output Voltage - Output 1:24V; Output Current - Output 1:750mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 945-3132-ND 44AC0970
Product Name AC DC Converters Power Supply, Medical, Ac-Dc, 24V, 0.75A; Power Supply Approvals Recom Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Operating Temperature -20 to 80 C (-4 to 176 F)
AC Input Voltage 90.0 to 264.0 volts
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-48-05S/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 5.0 volts
View Details
2400W 1300Vdc Input, Rugged, 2.4kW DC-DC Converter for Heavy-duty Industrial Applications - HVT 2K4-1300/24-4U5 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supplies - 5000005339-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 0.8400 amps
View Details