RECOM Power, Inc. AC DC Converters RACM18-12SER/W

Description
Enclosed AC DC Converters 1 Output 12V 1.5A 90 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 12V 1.5A 90 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 945-3131-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
945-3131-ND
AC DC Converters 945-3131-ND
Enclosed AC DC Converters 1 Output 12V 1.5A 90 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 12V 1.5A 90 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Medical, Ac-Dc, 12V, 1.5A; Power Supply Approvals Recom Power - 44AC0968 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Medical, Ac-Dc, 12V, 1.5A; Power Supply Approvals Recom Power
44AC0968
Power Supply, Medical, Ac-Dc, 12V, 1.5A; Power Supply Approvals Recom Power 44AC0968
POWER SUPPLY, MEDICAL, AC-DC, 12V, 1.5A; Power Supply Approvals:ITE, Household & Medical; No. of Outputs:1 Output; Output Power Max:18W; Output Voltage - Output 1:12V; Output Current - Output 1:1.5A; Output Voltage - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, MEDICAL, AC-DC, 12V, 1.5A; Power Supply Approvals:ITE, Household & Medical; No. of Outputs:1 Output; Output Power Max:18W; Output Voltage - Output 1:12V; Output Current - Output 1:1.5A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 945-3131-ND 44AC0968
Product Name AC DC Converters Power Supply, Medical, Ac-Dc, 12V, 1.5A; Power Supply Approvals Recom Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Operating Temperature -20 to 80 C (-4 to 176 F)
AC Input Voltage 90.0 to 264.0 volts
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail AC to DC 100-240V 120W 48V - PSD-A120W48 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
HPZ-Series - HP010ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details