RECOM Power, Inc. AC DC Converters RACM150-48S

Description
Enclosed AC DC Converters 1 Output 48V 2.71A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 48V 2.71A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 945-2291-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
945-2291-ND
AC DC Converters 945-2291-ND
Enclosed AC DC Converters 1 Output 48V 2.71A 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 48V 2.71A 85 ~ 264 VAC Input

Buy Now Datasheet
AC DC Converters - 1486-RACM150-48S-CHP - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1486-RACM150-48S-CHP
AC DC Converters 1486-RACM150-48S-CHP
Enclosed AC DC Converters 1 Output 48V 2.71A 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 48V 2.71A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, Medical, 48V, 2.71A; Power Supply Approvals Recom Power - 44Y8937 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 48V, 2.71A; Power Supply Approvals Recom Power
44Y8937
Power Supply, Ac-Dc, Medical, 48V, 2.71A; Power Supply Approvals Recom Power 44Y8937
POWER SUPPLY, AC-DC, MEDICAL, 48V, 2.71A; Power Supply Approvals:Medical; No. of Outputs:1Outputs; Output Power Max:130W; Output Voltage - Output 1:48V; Output Current - Output 1:2.71A; Output Voltage - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 48V, 2.71A; Power Supply Approvals:Medical; No. of Outputs:1Outputs; Output Power Max:130W; Output Voltage - Output 1:48V; Output Current - Output 1:2.71A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 945-2291-ND 44Y8937
Product Name AC DC Converters Power Supply, Ac-Dc, Medical, 48V, 2.71A; Power Supply Approvals Recom Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Features Power Factor Correction
Operating Temperature -25 to 80 C (-13 to 176 F)
AC Input Voltage 85.0 to 264.0 volts
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG6-12-03Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
300VA, Rugged, Compact 3-Phase Railway Quality DC-AC Sine Wave Inverter - CTP-300R-F7 - ABSOPULSE Electronics Ltd.
Specs
Type DC/AC Inverter
Technology Switching Power Supply
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details
Power Supplies Linear - 2322534-2 - Heilind Electronics, Inc.
Specs
Technology Linear Power Supply
View Details