Enclosed AC DC Converters 1 Output 48V 3.13A 85 ~ 264 VAC Input
Enclosed AC DC Converters 1 Output 48V 3.13A 85 ~ 264 VAC Input
POWER SUPPLY, AC-DC, MEDICAL, 48V, 3.13A; Power Supply Approvals:Medical; No. of Outputs:1Outputs; Output Power Max:150W; Output Voltage - Output 1:48V; Output Current - Output 1:3.13A; Output Voltage - Output 2:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 945-2292-ND | 44Y8938 |
| Product Name | AC DC Converters | Power Supply, Ac-Dc, Medical, 48V, 3.13A; Power Supply Approvals Recom Power |
| Type | AC/DC Converter; Medical Power Supply; 1 | DC Power Supply |
| Features | Power Factor Correction | |
| Operating Temperature | -25 to 80 C (-13 to 176 F) | |
| AC Input Voltage | 85.0 to 264.0 volts | |
| Regulatory Compliance | RoHS Compliant |