RECOM Power, Inc. AC DC Converters RACM150-15S

Description
Enclosed AC DC Converters 1 Output 15V 9A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 15V 9A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 945-2287-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
945-2287-ND
AC DC Converters 945-2287-ND
Enclosed AC DC Converters 1 Output 15V 9A 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 15V 9A 85 ~ 264 VAC Input

Buy Now Datasheet
AC DC Converters - 1486-RACM150-15S-CHP - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1486-RACM150-15S-CHP
AC DC Converters 1486-RACM150-15S-CHP
Enclosed AC DC Converters 1 Output 15V 9A 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 15V 9A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, Medical, 15V, 9A; Power Supply Approvals Recom Power - 44Y8933 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 15V, 9A; Power Supply Approvals Recom Power
44Y8933
Power Supply, Ac-Dc, Medical, 15V, 9A; Power Supply Approvals Recom Power 44Y8933
POWER SUPPLY, AC-DC, MEDICAL, 15V, 9A; Power Supply Approvals:Medical; No. of Outputs:1Outputs; Output Power Max:135W; Output Voltage - Output 1:15V; Output Current - Output 1:9A; Output Voltage - Output 2:-; Input Voltage AC Min:85VRoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 15V, 9A; Power Supply Approvals:Medical; No. of Outputs:1Outputs; Output Power Max:135W; Output Voltage - Output 1:15V; Output Current - Output 1:9A; Output Voltage - Output 2:-; Input Voltage AC Min:85VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 945-2287-ND 44Y8933
Product Name AC DC Converters Power Supply, Ac-Dc, Medical, 15V, 9A; Power Supply Approvals Recom Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Features Power Factor Correction
Operating Temperature -25 to 80 C (-13 to 176 F)
AC Input Voltage 85.0 to 264.0 volts 85.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

80 PLUS Gold 1U ATX 3.1 900W Medical Power Supply - 96PS-A900W1UG-M - Advantech
Specs
Type Medical Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / UL / CB / TUV / CCC
View Details
LN-Series - LN005RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details