RECOM Power, Inc. AC DC Converters RACM150-12S

Description
Enclosed AC DC Converters 1 Output 12V 10.8A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 12V 10.8A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 945-2285-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
945-2285-ND
AC DC Converters 945-2285-ND
Enclosed AC DC Converters 1 Output 12V 10.8A 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 12V 10.8A 85 ~ 264 VAC Input

Buy Now Datasheet
AC DC Converters - 1486-RACM150-12S-CHP - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1486-RACM150-12S-CHP
AC DC Converters 1486-RACM150-12S-CHP
Enclosed AC DC Converters 1 Output 12V 10.8A 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 12V 10.8A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, Med, 12V, 10.84A; Power Supply Approvals Recom Power - 44Y8931 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Med, 12V, 10.84A; Power Supply Approvals Recom Power
44Y8931
Power Supply, Ac-Dc, Med, 12V, 10.84A; Power Supply Approvals Recom Power 44Y8931
POWER SUPPLY, AC-DC, MED, 12V, 10.84A; Power Supply Approvals:Medical; No. of Outputs:1Outputs; Output Power Max:130W; Output Voltage - Output 1:12V; Output Current - Output 1:10.84A; Output Voltage - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, MED, 12V, 10.84A; Power Supply Approvals:Medical; No. of Outputs:1Outputs; Output Power Max:130W; Output Voltage - Output 1:12V; Output Current - Output 1:10.84A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 945-2285-ND 44Y8931
Product Name AC DC Converters Power Supply, Ac-Dc, Med, 12V, 10.84A; Power Supply Approvals Recom Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Features Power Factor Correction
Operating Temperature -25 to 80 C (-13 to 176 F)
AC Input Voltage 85.0 to 264.0 volts
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-48-12D/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 12.0 volts
View Details
Power Supply, ALN2 110/220VAC - S3423D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supplies - PSC-4024 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
View Details
3 suppliers
Universal supply module - universal supply module bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details