RECOM Power, Inc. AC DC Converters RACM100-24S

Description
Enclosed AC DC Converters 1 Output 24V 4.17A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 24V 4.17A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 945-2259-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
945-2259-ND
AC DC Converters 945-2259-ND
Enclosed AC DC Converters 1 Output 24V 4.17A 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 24V 4.17A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, Medical, 24V, 4.17A; Power Supply Approvals Recom Power - 44Y8929 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 24V, 4.17A; Power Supply Approvals Recom Power
44Y8929
Power Supply, Ac-Dc, Medical, 24V, 4.17A; Power Supply Approvals Recom Power 44Y8929
POWER SUPPLY, AC-DC, MEDICAL, 24V, 4.17A; Power Supply Approvals:Medical; No. of Outputs:1Outputs; Output Power Max:100W; Output Voltage - Output 1:24V; Output Current - Output 1:4.17A; Output Voltage - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 24V, 4.17A; Power Supply Approvals:Medical; No. of Outputs:1Outputs; Output Power Max:100W; Output Voltage - Output 1:24V; Output Current - Output 1:4.17A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 945-2259-ND 44Y8929
Product Name AC DC Converters Power Supply, Ac-Dc, Medical, 24V, 4.17A; Power Supply Approvals Recom Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Features Power Factor Correction
Operating Temperature -25 to 85 C (-13 to 185 F)
AC Input Voltage 85.0 to 264.0 volts
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-750W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
DC Output Power 750 watts
View Details
Power Supplies - 5000011494-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details
Bench Power Supplies - 1026007 - RS Components, Ltd.
Specs
Regulatory Compliance RoHS Compliant
DC Output Voltage 200.0 volts
DC Output Current 25 amps
View Details