RECOM Power, Inc. AC DC Converters RACM100-24S/OF

Description
Open Frame AC DC Converters 1 Output 24V 4.17A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 24V 4.17A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 945-3004-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
945-3004-ND
AC DC Converters 945-3004-ND
Open Frame AC DC Converters 1 Output 24V 4.17A 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 24V 4.17A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 24V, 4.17A; Power Supply Approvals Recom Power - 01AC3188 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 4.17A; Power Supply Approvals Recom Power
01AC3188
Power Supply, Ac-Dc, 24V, 4.17A; Power Supply Approvals Recom Power 01AC3188
POWER SUPPLY, AC-DC, 24V, 4.17A; Power Supply Approvals:Medical; No. of Outputs:1Outputs; Output Power Max:100W; Output Voltage - Output 1:24V; Output Current - Output 1:4.17A; Output Voltage - Output 2:-; Output Current - Output 2:-RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 4.17A; Power Supply Approvals:Medical; No. of Outputs:1Outputs; Output Power Max:100W; Output Voltage - Output 1:24V; Output Current - Output 1:4.17A; Output Voltage - Output 2:-; Output Current - Output 2:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 945-3004-ND 01AC3188
Product Name AC DC Converters Power Supply, Ac-Dc, 24V, 4.17A; Power Supply Approvals Recom Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Form Factor Open Frame
Features Power Factor Correction
Operating Temperature -25 to 85 C (-13 to 185 F)
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Sinpro Adapter AC to DC 100-240V 63W 18V C14 DC Plug 180° (Medical use) - 96PSA-A63W18V1-M - Advantech
Specs
Type AC / DC Adapter; Medical Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
AC Input Current 1.62 amps
View Details
MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
RD-Series - RD005RIP025 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 1.25E-4 to 2.50E-4 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers