RECOM Power, Inc. AC DC Converters RACM100-12S

Description
Enclosed AC DC Converters 1 Output 12V 8.34A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 12V 8.34A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 945-2257-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
945-2257-ND
AC DC Converters 945-2257-ND
Enclosed AC DC Converters 1 Output 12V 8.34A 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 12V 8.34A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, Medical, 12V, 8.34A; Power Supply Approvals Recom Power - 44Y8927 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 12V, 8.34A; Power Supply Approvals Recom Power
44Y8927
Power Supply, Ac-Dc, Medical, 12V, 8.34A; Power Supply Approvals Recom Power 44Y8927
POWER SUPPLY, AC-DC, MEDICAL, 12V, 8.34A; Power Supply Approvals:Medical; No. of Outputs:1Outputs; Output Power Max:100W; Output Voltage - Output 1:12V; Output Current - Output 1:8.34A; Output Voltage - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 12V, 8.34A; Power Supply Approvals:Medical; No. of Outputs:1Outputs; Output Power Max:100W; Output Voltage - Output 1:12V; Output Current - Output 1:8.34A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 945-2257-ND 44Y8927
Product Name AC DC Converters Power Supply, Ac-Dc, Medical, 12V, 8.34A; Power Supply Approvals Recom Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Features Power Factor Correction
Operating Temperature -25 to 85 C (-13 to 185 F)
AC Input Voltage 85.0 to 264.0 volts
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-750W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
DC Output Power 750 watts
View Details
Power Supplies - 5000004578-SE - TE Connectivity
Specs
DC Output Voltage 10.0 volts
DC Output Current 1 amps
View Details
AC/DC Adapters - 1217053 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter; Medical Power Supply
Operating Temperature 0 C (32 F)
Regulatory Compliance RoHS Compliant
View Details