AC/DC CONVERTER 5V 6W
| DigiKey | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 945-RACM06E-05SK/277-ND |
| Product Name | AC DC Converters |
| Type | AC/DC Converter; Medical Power Supply; 1 |
| Form Factor | Board Mount |
| Features | Power Factor Correction |
| Operating Temperature | -40 to 90 C (-40 to 194 F) |