Manufacturer: Recom Power
Win Source Part Number: 793025-RACD60-700/OF
Series: LIGHTLINE RACD60
Type: Constant Current
Termination Style: Terminal Block
Operating Temperature Range: -30°C ~ 70°C
Features: OCP, SCP
Approvals: CE, cULus, EN
Mounting: Chassis Mount
Power (Watts): 60W
Voltage - Output: 38 ~ 54 V
Weight: 0.364 lb (165.11g)
Topology: AC DC Converter
Voltage - Isolation: 3.75kV (3750V)
Number of Outputs: 1
Part Status: Obsolete(EOL)
Efficiency: 89%
Family Name: RACD60
Categories: Power Supplies - External/Internal (Off-Board)
Dimension: 4.00" L x 2.00" W x 1.10" H (101.6mm x 50.8mm x 28.0mm)
Input Voltage MIN: 90VAC
Voltage Input MAX: 264VAC
Current - Output (Maximum): 700mA
Alternative Parts (Cross-Reference): PLP-45-48;
Introduction Date: November 16, 2010
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 1
LED DVR CC/CV AC/DC 38-54V .7A Product overview: RACD60-700/OF from RECOM Power is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 54V, 7A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 54V, 7A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-RACD60-700/OF can be used for catalog matching and distributor lookup.
700mA 38 ~ 54V Constant Current LED Driver AC DC Converter Topology 1 Output
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 793025-RACD60-700/OF | 137-RACD60-700/OF | 945-1382-ND |
| Product Name | Board Mount LED Drivers - RACD60-700/OF | 54V 7A LED Driver IC | LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |
| Type | Constant Current | ||
| Input Voltage | 90 volts | ||
| Output Voltage | 38 to 54 volts | 38 to 54 volts | |
| Output Current | 700 milliamps | 700 milliamps |