RECOM Power, Inc. 40V 500MA LED Driver IC RACD20-500

Description
LED DRIVER CC AC/DC 6-40V 500MA Product overview: RACD20-500 from RECOM Power is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 500MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 40V, 500MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-RACD20-500 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LED DRIVER CC AC/DC 6-40V 500MA Product overview: RACD20-500 from RECOM Power is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 500MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 40V, 500MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-RACD20-500 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 500MA LED Driver IC
137-RACD20-500
40V 500MA LED Driver IC 137-RACD20-500
LED DRIVER CC AC/DC 6-40V 500MA Product overview: RACD20-500 from RECOM Power is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 500MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 40V, 500MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-RACD20-500 can be used for catalog matching and distributor lookup.

LED DRIVER CC AC/DC 6-40V 500MA Product overview: RACD20-500 from RECOM Power is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 500MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 40V, 500MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-RACD20-500 can be used for catalog matching and distributor lookup.

Supplier's Site
Board Mount LED Drivers - RACD20-500 - 1241814-RACD20-500 - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - RACD20-500
1241814-RACD20-500
Board Mount LED Drivers - RACD20-500 1241814-RACD20-500
Manufacturer: Recom Power Win Source Part Number: 1241814-RACD20-500 Series: LIGHTLINE RACD20 Type: Constant Current Termination Style: Terminal Block Operating Temperature Range: -20°C ~ 50°C Features: OCP, OTP, OVP, SCP Approvals: CE, cULus, SEMKO Mounting: Chassis Mount Ratings: IP20 Power (Watts): 20W Voltage - Output: 6 ~ 40 V Size: 5.71" L x 1.97" W x 0.87" H (145.0mm x 50.0mm x 22.0mm) Weight: 0.309 lb (140.16g) Topology: AC DC Converter Voltage - Isolation: 3kV (3000V) Number of Outputs: 1 Efficiency: 83% Family Name: RACD20 Categories: Power Supplies - External/Internal (Off-Board) Manufacturer Homepage: www.recom-internatio nal.com Input Voltage MIN: 90VAC Voltage Input MAX: 264VAC Current - Output (Maximum): 500mA Alternative Parts (Cross-Reference): RACD20-500-LP; Introduction Date: November 25, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Industrial

Manufacturer: Recom Power
Win Source Part Number: 1241814-RACD20-500
Series: LIGHTLINE RACD20
Type: Constant Current
Termination Style: Terminal Block
Operating Temperature Range: -20°C ~ 50°C
Features: OCP, OTP, OVP, SCP
Approvals: CE, cULus, SEMKO
Mounting: Chassis Mount
Ratings: IP20
Power (Watts): 20W
Voltage - Output: 6 ~ 40 V
Size: 5.71" L x 1.97" W x 0.87" H (145.0mm x 50.0mm x 22.0mm)
Weight: 0.309 lb (140.16g)
Topology: AC DC Converter
Voltage - Isolation: 3kV (3000V)
Number of Outputs: 1
Efficiency: 83%
Family Name: RACD20
Categories: Power Supplies - External/Internal (Off-Board)
Manufacturer Homepage: www.recom-international.com
Input Voltage MIN: 90VAC
Voltage Input MAX: 264VAC
Current - Output (Maximum): 500mA
Alternative Parts (Cross-Reference): RACD20-500-LP;
Introduction Date: November 25, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Industrial

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category LED Drivers LED Drivers
Product Number 137-RACD20-500 1241814-RACD20-500
Product Name 40V 500MA LED Driver IC Board Mount LED Drivers - RACD20-500
Number of Channels 1 #
Package Type Box
Form Factor Intgrated Circuit (IC)
Type Constant Current
Input Voltage 90 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6276ELPTR-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 to 5.5 volts
Output Voltage 4 volts
View Details
3 suppliers
PMIC - LED Drivers - FAN7346MX - Lingto Electronic Limited
Rochester Electronics
Specs
Type Dimmable
View Details
LED Drivers - 8377822 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Features RoHS Compliant
View Details
LM3432 6-Channel Current Regulator for LED Backlight Application - LM3432SQX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 6 to 40 volts
View Details
5 suppliers