RECOM Power, Inc. LED Drivers RACD12-500-LP

Description
LED Driver CC 12W 500mA Low Profile
Request a Quote Datasheet
Description
LED Driver CC 12W 500mA Low Profile
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - 1314720 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Drivers
1314720
LED Drivers 1314720
LED Driver CC 12W 500mA Low Profile

LED Driver CC 12W 500mA Low Profile

Supplier's Site
LED Drivers - 945-2940-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
945-2940-ND
LED Drivers 945-2940-ND
500mA 2 ~ 24V Constant Current LED Driver AC DC Converter Topology 1 Output

500mA 2 ~ 24V Constant Current LED Driver AC DC Converter Topology 1 Output

Buy Now Datasheet
Led Driver, Single O/p, Cc Mode, 12W; Power Supply Approvals Recom Power - 98Y1653 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, Single O/p, Cc Mode, 12W; Power Supply Approvals Recom Power
98Y1653
Led Driver, Single O/p, Cc Mode, 12W; Power Supply Approvals Recom Power 98Y1653
LED DRIVER, SINGLE O/P, CC MODE, 12W; Power Supply Approvals:-; Output Power Max:12W; Output Voltage Max:24V; Output Current:500mA; LED Driver Mode:Constant Current; Input Voltage Min:198V; Input Voltage Max:264V RoHS Compliant: Yes

LED DRIVER, SINGLE O/P, CC MODE, 12W; Power Supply Approvals:-; Output Power Max:12W; Output Voltage Max:24V; Output Current:500mA; LED Driver Mode:Constant Current; Input Voltage Min:198V; Input Voltage Max:264V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category LED Drivers LED Drivers LED Drivers
Product Number 1314720 945-2940-ND 98Y1653
Product Name LED Drivers LED Drivers Led Driver, Single O/p, Cc Mode, 12W; Power Supply Approvals Recom Power
Number of Channels 1 #
Features RoHS Compliant RoHS Compliant RoHS Compliant
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Output Voltage 2 to 24 volts 24 volts
Output Current 500 milliamps 500 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

1.5A LED Driver IC - 137-AAT1278IUP-T1 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Input Voltage 2.7 to 5.5 volts
Number of Channels 1 #
Package Type Tape & Reel (TR)
View Details
4 suppliers
Wide Input Voltage Range High Efficiency Fault Tolerant Led Driver - A8514KLPTR-T - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
6 suppliers