RECOM Power, Inc. LED Drivers RACD07-700

Description
700mA 3 ~ 10.5V Constant Current LED Driver AC DC Converter Topology 1 Output
Request a Quote Datasheet
Description
700mA 3 ~ 10.5V Constant Current LED Driver AC DC Converter Topology 1 Output
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - 945-2113-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
945-2113-ND
LED Drivers 945-2113-ND
700mA 3 ~ 10.5V Constant Current LED Driver AC DC Converter Topology 1 Output

700mA 3 ~ 10.5V Constant Current LED Driver AC DC Converter Topology 1 Output

Buy Now Datasheet
Led Driver, Ac-Dc, Cc, 0.7A, 11V; Power Supply Approvals Recom Power - 62X9554 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, Ac-Dc, Cc, 0.7A, 11V; Power Supply Approvals Recom Power
62X9554
Led Driver, Ac-Dc, Cc, 0.7A, 11V; Power Supply Approvals Recom Power 62X9554
LED DRIVER, AC-DC, CC, 0.7A, 11V; Power Supply Approvals:-; Output Power Max:7W; Output Voltage Max:11V; Output Current:700mA; LED Driver Mode:Constant Current; Input Voltage Min:90V; Input Voltage Max:295V RoHS Compliant: Yes

LED DRIVER, AC-DC, CC, 0.7A, 11V; Power Supply Approvals:-; Output Power Max:7W; Output Voltage Max:11V; Output Current:700mA; LED Driver Mode:Constant Current; Input Voltage Min:90V; Input Voltage Max:295V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category LED Drivers LED Drivers
Product Number 945-2113-ND 62X9554
Product Name LED Drivers Led Driver, Ac-Dc, Cc, 0.7A, 11V; Power Supply Approvals Recom Power
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Output Voltage 3 to 10.5 volts 11 volts
Output Current 700 milliamps 700 milliamps
Efficiency 70 %
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - A8434EESTR-T - 007735-A8434EESTR-T - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 volts
Output Current 30 milliamps
View Details
6 suppliers
LED Drivers - 1727-8462-6-ND - DigiKey
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage ? to 16 volts
Output Voltage 16 volts
View Details
6 suppliers
LED Driver ICs - 2364394P - RS Components, Ltd.
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Output Current 3000 milliamps
Package Type VDSON-8
View Details
PMIC - LED Drivers - ICL8002G - Lingto Electronic Limited
Rochester Electronics
Specs
Type Dimmable
View Details