The Win Source Electronics part number 1051454-RACD04-700 is a 4W AC-DC LED driver designed for constant current applications, providing an output current range of 350mA to 700mA. It operates within an input voltage range of 90VAC to 264VAC and is suitable for use in dry and damp locations, as indicated by its IP65 rating. The driver features multiple protection mechanisms including overload protection (OLP), short circuit protection (SCP), overcurrent protection (OCP), and over temperature protection (OTP). This model is compact, with dimensions of 38.0mm x 27.0mm x 21.0mm, making it suitable for integration into space-restricted applications such as coving and strip lighting. It has a typical efficiency of 72% and is certified by multiple agencies including CE, CB, and UL8750, ensuring compliance with safety and performance standards. The driver is designed for a maximum operating temperature of 50°C and has a design lifetime of approximately 30,000 hours.
700mA 3 ~ 6V Constant Current LED Driver AC DC Converter Topology 1 Output
LED DRIVER CC AC/DC 3-6V 700MA Product overview: RACD04-700 from RECOM Power is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 700MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 6V, 700MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-RACD04-700 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1051454-RACD04-700
Category: Power Supplies - External/Internal (Off-Board)>LED Drivers
Series: LIGHTLINE RACD04 (4W)
Type: Constant Current
Termination Style: Wire Leads
Features: OCP, OTP, SCP
Package: Box
Standard Package: 10
Ratings: IP65
Power (Watts): 4 W
Voltage - Output: 3 ~ 6V
Topology: AC DC Converter
Voltage - Isolation: 3.75 kV
Number of Outputs: 1
Current - Output (Max): 700mA
Voltage - Input (Min): 90VAC
Voltage - Input (Max): 264VAC
Efficiency: 72%
Mounting Type: Chassis Mount
Temperature Range - Operating: -20°C ~ 50°C
Dimension: 1.50" L x 1.06" W x 0.83" H (38.0mm x 27.0mm x 21.0mm)
Alternative Parts (Cross-Reference): RACD03-700; RACD03-700-PSE; RACD04-500; AL1677-05BS-13;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9510
Mfr: Recom Power
Other Names: 945-2935,21000301
Approval Agency: CB, CE, cETLus, ENEC
LED Driver CC 4W 700mA Low Profile
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | |
|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 945-2935-ND | 137-RACD04-700 | 1051454-RACD04-700 | 1314711 |
| Product Name | LED Drivers | 6V 700MA LED Driver IC | Power Supplies - External/Internal (Off-Board) - LED Drivers | LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||
| Output Voltage | 3 to 6 volts | 3 to 6 volts | ||
| Output Current | 700 milliamps | |||
| Efficiency | 72 % | 72 % | ||
| Features | RoHS Compliant | Outdoor Rated; RoHS Compliant |