RECOM Power, Inc. AC DC Converters RAC45-12SG/OF

Description
Open Frame AC DC Converters 1 Output 12V 3.7A 90 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 12V 3.7A 90 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 945-3038-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
945-3038-ND
AC DC Converters 945-3038-ND
Open Frame AC DC Converters 1 Output 12V 3.7A 90 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 12V 3.7A 90 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 12V, 3.7A; Power Supply Approvals Recom Power - 11AC9511 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 3.7A; Power Supply Approvals Recom Power
11AC9511
Power Supply, Ac-Dc, 12V, 3.7A; Power Supply Approvals Recom Power 11AC9511
POWER SUPPLY, AC-DC, 12V, 3.7A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):45W; Input Voltage VAC:90V AC to 264V AC; Output Voltage - Output 1:12V RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 3.7A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):45W; Input Voltage VAC:90V AC to 264V AC; Output Voltage - Output 1:12V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 945-3038-ND 11AC9511
Product Name AC DC Converters Power Supply, Ac-Dc, 12V, 3.7A; Power Supply Approvals Recom Power
Type AC/DC Converter; 1 DC Power Supply
Form Factor Open Frame
Operating Temperature -25 to 60 C (-13 to 140 F)
AC Input Voltage 90.0 to 264.0 volts 90.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

HPZ-Series - HP010ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details