Win Source Part Number: 1035696-RAC30-24SA
Category: Power Supplies - Board Mount>AC DC Converters
Series: POWERLINE RAC30-A (30W)
Type: Enclosed
Features: SCP
Package: Box
Applications: ITE (Commercial)
Standard Package: 2
Power (Watts): 30 W
Voltage - Input: 90 ~ 264 VAC
Weight: 0.467 lb (211.83 g)
Number of Outputs: 1
Current - Output (Max): 1.25A
Voltage - Output 1: 24V
Efficiency: 82%
Line Regulation: ±1%
Load Regulation: ±1%
Mounting Type: Through Hole
Package / Case: 7-DIP Module, 5 Leads
Temperature Range - Operating: -25°C ~ 70°C (With Derating)
Dimension: 3.50" L x 2.50" W x 1.00" H (89.0mm x 63.5mm x 25.3mm)
Alternative Parts (Cross-Reference): RAC03-3.3SC; RAC05-05SB; RAC06-05SC; LM2595T-5.0/NOPB; LM2731YMF/NOPB; LM2591HVS-5.0/NOPB21
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9510
Mfr: Recom Power
Other Names: 21000038,RAC30-24SA-
Base Product Number: RAC30
Product Status: Not For New Designs
Approval Agency: CE, cULus
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | 1035696-RAC30-24SA |
| Product Name | Power Supplies - Board Mount - AC DC Converters |
| Package Type | DIP; Other; Box |