RECOM Power, Inc. AC DC Converters - RAC30-12SA RAC30-12SA

Description
Manufacturer: Recom Power Win Source Part Number: 931482-RAC30-12SA Series: POWERLINE RAC30-A (30W) Operating Temperature Range: -25°C ~ 70°C (With Derating) Features: Enclosed AC DC Converters 1 Uitgang 12V - - - 2.5A 90 ~ 264 VAC Input Package: Box Package: 7-DIP Module, 5 Leads Mounting: Through Hole Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 2 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9510 Other Part Number: 21000002, 945-2443, RAC30-12SA-ND, RAC3012SA
Request a Quote Datasheet
Description
Manufacturer: Recom Power Win Source Part Number: 931482-RAC30-12SA Series: POWERLINE RAC30-A (30W) Operating Temperature Range: -25°C ~ 70°C (With Derating) Features: Enclosed AC DC Converters 1 Uitgang 12V - - - 2.5A 90 ~ 264 VAC Input Package: Box Package: 7-DIP Module, 5 Leads Mounting: Through Hole Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 2 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9510 Other Part Number: 21000002, 945-2443, RAC30-12SA-ND, RAC3012SA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - RAC30-12SA - 931482-RAC30-12SA - Win Source Electronics
Laguna Hills, CA, United States
AC DC Converters - RAC30-12SA
931482-RAC30-12SA
AC DC Converters - RAC30-12SA 931482-RAC30-12SA
Manufacturer: Recom Power Win Source Part Number: 931482-RAC30-12SA Series: POWERLINE RAC30-A (30W) Operating Temperature Range: -25°C ~ 70°C (With Derating) Features: Enclosed AC DC Converters 1 Uitgang 12V - - - 2.5A 90 ~ 264 VAC Input Package: Box Package: 7-DIP Module, 5 Leads Mounting: Through Hole Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 2 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9510 Other Part Number: 21000002, 945-2443, RAC30-12SA-ND, RAC3012SA

Manufacturer: Recom Power
Win Source Part Number: 931482-RAC30-12SA
Series: POWERLINE RAC30-A (30W)
Operating Temperature Range: -25°C ~ 70°C (With Derating)
Features: Enclosed AC DC Converters 1 Uitgang 12V - - - 2.5A 90 ~ 264 VAC Input
Package: Box
Package: 7-DIP Module, 5 Leads
Mounting: Through Hole
Part Status: Obsolete
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 2
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9510
Other Part Number: 21000002, 945-2443, RAC30-12SA-ND, RAC3012SA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 931482-RAC30-12SA
Product Name AC DC Converters - RAC30-12SA
Package Type DIP; Other; 7-DIP Module, 5 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5615N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
AC DC Converters, Offline Switches - ICE3B1565 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm)
Input Voltage 8.5 to 21 volts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
Encapsulated AC/DC Power Supply - AQR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 264 volts
View Details