Enclosed AC DC Converters 1 Output 5V 4A 85 ~ 305 VAC Input
POWER SUPPLY, AC-DC, 5V, 4A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:20W; Output Voltage - Output 1:5V; Output Current - Output 1:4A; Output Voltage - Output 2:-; Output Current - Output 2:-; Height:23mmRoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 945-RAC20E-05SK/277-ND | 27AK1389 |
| Product Name | AC DC Converters | Power Supply, Ac-Dc, 5V, 4A; Power Supply Approvals Recom Power |
| Type | AC/DC Converter; 1 | DC Power Supply |
| Form Factor | Board Mount | |
| Operating Temperature | -40 to 90 C (-40 to 194 F) | |
| DC Output Current | 4 amps | 4 amps |