RECOM Power, Inc. AC DC Converters RAC20-12SB

Description
Enclosed AC DC Converters 1 Output 12V 1.66A 90 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 12V 1.66A 90 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 945-1090-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
945-1090-ND
AC DC Converters 945-1090-ND
Enclosed AC DC Converters 1 Output 12V 1.66A 90 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 12V 1.66A 90 ~ 264 VAC Input

Buy Now Datasheet
Ac-Dc Converter, 12V, 1.66A; Power Supply Approvals Recom Power - 87X1201 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, 12V, 1.66A; Power Supply Approvals Recom Power
87X1201
Ac-Dc Converter, 12V, 1.66A; Power Supply Approvals Recom Power 87X1201
AC-DC CONVERTER, 12V, 1.66A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:20W; Output Voltage - Output 1:12V; Output Current - Output 1:1.66A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

AC-DC CONVERTER, 12V, 1.66A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:20W; Output Voltage - Output 1:12V; Output Current - Output 1:1.66A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - AC DC Converters - RAC20-12SB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
RAC20-12SB
Power Supplies - Board Mount - AC DC Converters RAC20-12SB
AC/DC CONVERTER 12V 20W

AC/DC CONVERTER 12V 20W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-1090-ND 87X1201 RAC20-12SB
Product Name AC DC Converters Ac-Dc Converter, 12V, 1.66A; Power Supply Approvals Recom Power Power Supplies - Board Mount - AC DC Converters
Type AC/DC Converter; 1 DC Power Supply; AC/DC Converter DC Power Supply
Form Factor Board Mount
Operating Temperature -40 to 70 C (-40 to 158 F) -40 to ? C (-40 to ? F)
DC Output Current 1.66 amps 1.66 amps
AC Input Voltage 90.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PST3-24-110 Enclosed Power Supply - PST3-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details
DC-DC Converters - CCG15-24-12S - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
3 suppliers
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
60 W Single Phase Single Output Low Profile Power Supplies - PS-6015 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details