RECOM Power, Inc. Switching Power Supplies RAC20-05SK

Description
Recom RAC20-05SK Switching Power Supply
Request a Quote Datasheet
Description
Recom RAC20-05SK Switching Power Supply
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switching Power Supplies - 1809253 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
1809253
Switching Power Supplies 1809253
Recom RAC20-05SK Switching Power Supply

Recom RAC20-05SK Switching Power Supply

Supplier's Site
Switching Power Supplies - 1809358 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
1809358
Switching Power Supplies 1809358
Recom RAC20-05SK Switching Power Supply

Recom RAC20-05SK Switching Power Supply

Supplier's Site
Switching Power Supplies - 1809358P - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
1809358P
Switching Power Supplies 1809358P
Recom RAC20-05SK Switching Power Supply

Recom RAC20-05SK Switching Power Supply

Supplier's Site
AC DC Converters - 945-3190-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
945-3190-ND
AC DC Converters 945-3190-ND
Enclosed AC DC Converters 1 Output 5V 4A 85 ~ 264 VAC, 120 ~ 370 VDC Input

Enclosed AC DC Converters 1 Output 5V 4A 85 ~ 264 VAC, 120 ~ 370 VDC Input

Buy Now Datasheet
Power Supplies - Board Mount - AC DC Converters - RAC20-05SK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
RAC20-05SK
Power Supplies - Board Mount - AC DC Converters RAC20-05SK
AC/DC CONVERTER 5V 20W

AC/DC CONVERTER 5V 20W

Supplier's Site
Power Supply, Ac-Dc, 5V, 4A; Power Supply Approvals Recom Power - 62AC9647 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 5V, 4A; Power Supply Approvals Recom Power
62AC9647
Power Supply, Ac-Dc, 5V, 4A; Power Supply Approvals Recom Power 62AC9647
POWER SUPPLY, AC-DC, 5V, 4A; Power Supply Approvals:ITE & Household; No. of Outputs:1 Output; Output Power Max:20W; Output Voltage - Output 1:5V; Output Current - Output 1:4A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 5V, 4A; Power Supply Approvals:ITE & Household; No. of Outputs:1 Output; Output Power Max:20W; Output Voltage - Output 1:5V; Output Current - Output 1:4A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 1809253 1809358P 945-3190-ND RAC20-05SK 62AC9647
Product Name Switching Power Supplies Switching Power Supplies AC DC Converters Power Supplies - Board Mount - AC DC Converters Power Supply, Ac-Dc, 5V, 4A; Power Supply Approvals Recom Power
Form Factor Board Mount Board Mount
Operating Temperature -40 C (-40 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to ? C (-40 to ? F)
Regulatory Compliance RoHS Compliant RoHS Compliant RoHS Compliant
DC Output Voltage 5.0 volts 5.0 volts 5.0 volts
Number of Outputs 1 # 1 # 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Delta AC to DC 100-240V 500W 2U (1+1)Redundant with PFC - RPS8-500U2-XE - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / CCC / KC
View Details
2 suppliers
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
LN-Series - LN005RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details