RECOM Power, Inc. AC DC Converters RAC150-48SG/ENC

Description
Enclosed, Conformal Coated AC DC Converters 1 Output 48V 3.125A 90 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed, Conformal Coated AC DC Converters 1 Output 48V 3.125A 90 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 945-3025-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
945-3025-ND
AC DC Converters 945-3025-ND
Enclosed, Conformal Coated AC DC Converters 1 Output 48V 3.125A 90 ~ 264 VAC Input

Enclosed, Conformal Coated AC DC Converters 1 Output 48V 3.125A 90 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 48V, 3.125A; No. Of Outputs Recom Power - 06AC1166 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 48V, 3.125A; No. Of Outputs Recom Power
06AC1166
Power Supply, Ac-Dc, 48V, 3.125A; No. Of Outputs Recom Power 06AC1166
POWER SUPPLY, AC-DC, 48V, 3.125A; No. of Outputs:1Outputs; Output Power Max:150W; Output Voltage - Output 1:48V; Output Current - Output 1:3.125A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 48V, 3.125A; No. of Outputs:1Outputs; Output Power Max:150W; Output Voltage - Output 1:48V; Output Current - Output 1:3.125A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 945-3025-ND 06AC1166
Product Name AC DC Converters Power Supply, Ac-Dc, 48V, 3.125A; No. Of Outputs Recom Power
Type AC/DC Converter; 1 DC Power Supply
Features Power Factor Correction
Operating Temperature -30 to 70 C (-22 to 158 F)
AC Input Voltage 90.0 to 264.0 volts
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - HPD60-5 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 300 watts
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details