RECOM Power, Inc. AC DC Converters RAC15-12SK/480

Description
AC/DC CONVERTER 12V 15W
Request a Quote Datasheet
Description
AC/DC CONVERTER 12V 15W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 945-RAC15-12SK/480-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
945-RAC15-12SK/480-ND
AC DC Converters 945-RAC15-12SK/480-ND
AC/DC CONVERTER 12V 15W

AC/DC CONVERTER 12V 15W

Buy Now Datasheet
Power Supply, Ac-Dc, 12V, 1.25A; Power Supply Approvals Recom Power - 50AK9286 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 1.25A; Power Supply Approvals Recom Power
50AK9286
Power Supply, Ac-Dc, 12V, 1.25A; Power Supply Approvals Recom Power 50AK9286
POWER SUPPLY, AC-DC, 12V, 1.25A; Power Supply Approvals:ITE & Laboratory; No. of Outputs:1 Output; Output Power Max:15W; Output Voltage - Output 1:12V; Output Current - Output 1:1.25A; Output Voltage - Output 2:-; Width:40mm RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 1.25A; Power Supply Approvals:ITE & Laboratory; No. of Outputs:1 Output; Output Power Max:15W; Output Voltage - Output 1:12V; Output Current - Output 1:1.25A; Output Voltage - Output 2:-; Width:40mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 945-RAC15-12SK/480-ND 50AK9286
Product Name AC DC Converters Power Supply, Ac-Dc, 12V, 1.25A; Power Supply Approvals Recom Power
Type AC/DC Converter; 1 DC Power Supply
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
DC Output Current 1.25 amps 1.25 amps
AC Input Voltage 85.0 to 528.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 100-240V 480W 24V - 96PSD-A480W24-MN - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
3590-Series - 3590-2C20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -10000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details