Enclosed AC DC Converters 1 Output 3.3V 2.5A 85 ~ 305 VAC, 120 ~ 430 VDC Input
Recom RAC10E-3.3SK/277 AC/DC Converter
Recom RAC10E-3.3SK/277 AC/DC Converter
POWER SUPPLY, AC-DC, 3.3V, 2.5A; Power Supply Approvals:ITE, Household & Transformers; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:3.3V; Output Current - Output 1:2.5A; Output Voltage - Output 2:- RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 945-RAC10E-3.3SK/277-ND | 2498829 | 25AK7677 |
| Product Name | AC DC Converters | AC-DC Converters | Power Supply, Ac-Dc, 3.3V, 2.5A; Power Supply Approvals Recom Power |
| Type | AC/DC Converter; 1 | AC/DC Converter | DC Power Supply |
| Form Factor | Board Mount | ||
| Operating Temperature | -40 to 65 C (-40 to 149 F) | ||
| DC Output Current | 2.5 amps | 2.5 amps | 2.5 amps |
| AC Input Voltage | 85.0 to 305.0 volts | 305.0 volts |