RECOM Power, Inc. AC-DC Converters RAC10E-12SK/277

Description
10W AC/DC-Converter 'POWERLINE' 1.8"x1"
Request a Quote Datasheet
Description
10W AC/DC-Converter 'POWERLINE' 1.8"x1"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC-DC Converters - 2498823 - RS Components, Ltd.
Corby, Northants, United Kingdom
AC-DC Converters
2498823
AC-DC Converters 2498823
10W AC/DC-Converter 'POWERLINE' 1.8"x1"

10W AC/DC-Converter 'POWERLINE' 1.8"x1"

Supplier's Site
AC DC Converters - 945-RAC10E-12SK/277-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
945-RAC10E-12SK/277-ND
AC DC Converters 945-RAC10E-12SK/277-ND
Enclosed AC DC Converters 1 Output 12V 833mA 85 ~ 305 VAC, 120 ~ 430 VDC Input

Enclosed AC DC Converters 1 Output 12V 833mA 85 ~ 305 VAC, 120 ~ 430 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 12V, 0.833A; Power Supply Approvals Recom Power - 25AK7674 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 0.833A; Power Supply Approvals Recom Power
25AK7674
Power Supply, Ac-Dc, 12V, 0.833A; Power Supply Approvals Recom Power 25AK7674
POWER SUPPLY, AC-DC, 12V, 0.833A; Power Supply Approvals:ITE, Household & Transformers; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:12V; Output Current - Output 1:833mA; Output Voltage - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 0.833A; Power Supply Approvals:ITE, Household & Transformers; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:12V; Output Current - Output 1:833mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 2498823 945-RAC10E-12SK/277-ND 25AK7674
Product Name AC-DC Converters AC DC Converters Power Supply, Ac-Dc, 12V, 0.833A; Power Supply Approvals Recom Power
Type AC/DC Converter AC/DC Converter; 1 DC Power Supply
Regulatory Compliance RoHS Compliant RoHS Compliant
DC Output Voltage 24.0 volts 12.0 volts
DC Output Current 2.5 amps 0.8330 amps 0.8330 amps
AC Input Voltage 305.0 volts 85.0 to 305.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-750W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 750 watts
View Details
Power Supplies - 5000004629-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 1 amps
View Details
AC/DC Adapters - 1217155 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Technology Switching Power Supply
Adapter Plug Type Type a
View Details