Win Source Part Number: 1147924-RAC10-24SB
Category: Power Supplies - Board Mount>AC DC Converters
Series: POWERLINE RAC10-B (10W)
Type: Enclosed
Features: SCP
Package: Box
Applications: ITE (Commercial)
Standard Package: 8
Power (Watts): 10 W
Voltage - Input: 90 ~ 264 VAC
Weight: 0.119 lb (53.98 g)
Number of Outputs: 1
Current - Output (Max): 417mA
Voltage - Output 1: 24V
Efficiency: 72%
Line Regulation: ±0.3%
Load Regulation: ±0.5%
Mounting Type: Through Hole
Package / Case: 4-DIP Module
Temperature Range - Operating: -25°C ~ 70°C (With Derating)
Dimension: 2.06" L x 1.07" W x 0.94" H (52.3mm x 27.2mm x 23.8mm)
Alternative Parts (Cross-Reference): 21000001;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9510
Mfr: Recom Power
Other Names: RAC1024SB,945-1078,2
Base Product Number: RAC10-24
Product Status: Not For New Designs
Approval Agency: CE, cULus
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | 1147924-RAC10-24SB |
| Product Name | Power Supplies - Board Mount - AC DC Converters |
| Package Type | DIP; Other; Box |