RECOM Power, Inc. AC DC Converters RAC10-24SB

Description
Enclosed AC DC Converters 1 Output 24V 417mA 90 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 24V 417mA 90 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 945-1078-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
945-1078-ND
AC DC Converters 945-1078-ND
Enclosed AC DC Converters 1 Output 24V 417mA 90 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 24V 417mA 90 ~ 264 VAC Input

Buy Now Datasheet
AC DC Converters - 1486-RAC10-24SB-CHP - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1486-RAC10-24SB-CHP
AC DC Converters 1486-RAC10-24SB-CHP
AC/DC CONVERTER 24V 10W

AC/DC CONVERTER 24V 10W

Buy Now Datasheet
Ac-Dc Converter, 24V, 0.417A; No. Of Outputs Recom Power - 87X1192 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, 24V, 0.417A; No. Of Outputs Recom Power
87X1192
Ac-Dc Converter, 24V, 0.417A; No. Of Outputs Recom Power 87X1192
AC-DC CONVERTER, 24V, 0.417A; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:24V; Output Current - Output 1:417mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:- RoHS Compliant: Yes

AC-DC CONVERTER, 24V, 0.417A; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:24V; Output Current - Output 1:417mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:- RoHS Compliant: Yes

Supplier's Site Datasheet
AC/DC-CONVERTER, 10 WATT, 24V SINGLE OUTPUT, 3000VAC, SHORT CIRCUIT PROTECTION, - 70051953 - Allied Electronics, Inc.
Fort Worth, TX, USA
AC/DC-CONVERTER, 10 WATT, 24V SINGLE OUTPUT, 3000VAC, SHORT CIRCUIT PROTECTION,
70051953
AC/DC-CONVERTER, 10 WATT, 24V SINGLE OUTPUT, 3000VAC, SHORT CIRCUIT PROTECTION, 70051953
PCB Mount Package Universal Input Voltage Range 3000 VAC Isolation for 5 and 10 Watt, 4000 VAC Isolation for 15 Watt Low Output Ripple and Noise UL Approved Regulated Outputs

  • PCB Mount Package
  • Universal Input Voltage Range
  • 3000 VAC Isolation for 5 and 10 Watt, 4000 VAC Isolation for 15 Watt
  • Low Output Ripple and Noise
  • UL Approved
  • Regulated Outputs
Supplier's Site
Power Supplies - Board Mount - AC DC Converters - RAC10-24SB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
RAC10-24SB
Power Supplies - Board Mount - AC DC Converters RAC10-24SB
AC/DC CONVERTER 24V 10W

AC/DC CONVERTER 24V 10W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 945-1078-ND 87X1192 70051953 RAC10-24SB
Product Name AC DC Converters Ac-Dc Converter, 24V, 0.417A; No. Of Outputs Recom Power AC/DC-CONVERTER, 10 WATT, 24V SINGLE OUTPUT, 3000VAC, SHORT CIRCUIT PROTECTION, Power Supplies - Board Mount - AC DC Converters
Type AC/DC Converter; 1 DC Power Supply; AC/DC Converter DC Power Supply DC Power Supply
Form Factor Board Mount Board Mount
Operating Temperature -25 to 70 C (-13 to 158 F) -25 to ? C (-13 to ? F)
DC Output Current 0.4170 amps 0.4170 amps
AC Input Voltage 90.0 to 264.0 volts 90.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PSH2-30-220 Bench-top Power Supply - PSH2-30-220 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
High Voltage Power Supplies - 203L-40kV-POS-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Power Supply, ALNC 110/220VAC - S3421D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Industrial, DIN Rail Power Supplies - 1920-PSC-24024-ND - DigiKey
Specs
Type 1
Features Power Factor Correction
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
2 suppliers