RECOM Power, Inc. AC DC Converters RAC10-15DK/277

Description
Enclosed AC DC Converters 2 Output 15V -15V 340mA, 340mA 80 ~ 305 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 2 Output 15V -15V 340mA, 340mA 80 ~ 305 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 945-3126-5-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
945-3126-5-ND
AC DC Converters 945-3126-5-ND
Enclosed AC DC Converters 2 Output 15V -15V 340mA, 340mA 80 ~ 305 VAC Input

Enclosed AC DC Converters 2 Output 15V -15V 340mA, 340mA 80 ~ 305 VAC Input

Buy Now Datasheet
Switching Power Supplies - 1655098 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
1655098
Switching Power Supplies 1655098
Recom RAC10-15DK/277

Recom RAC10-15DK/277

Supplier's Site
Switching Power Supplies - 1655098P - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
1655098P
Switching Power Supplies 1655098P
Recom RAC10-15DK/277

Recom RAC10-15DK/277

Supplier's Site
Power Supply, Ac-Dc, 2 O/p, 10W; Power Supply Approvals Recom Power - 44AC0978 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 2 O/p, 10W; Power Supply Approvals Recom Power
44AC0978
Power Supply, Ac-Dc, 2 O/p, 10W; Power Supply Approvals Recom Power 44AC0978
POWER SUPPLY, AC-DC, 2 O/P, 10W; Power Supply Approvals:ITE & Household; No. of Outputs:2 Output; Output Power Max:10W; Output Voltage - Output 1:15V; Output Current - Output 1:340mA; Output Voltage - Output 2:-15V; Width:27.4mm RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 2 O/P, 10W; Power Supply Approvals:ITE & Household; No. of Outputs:2 Output; Output Power Max:10W; Output Voltage - Output 1:15V; Output Current - Output 1:340mA; Output Voltage - Output 2:-15V; Width:27.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - AC DC Converters - RAC10-15DK/277 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
RAC10-15DK/277
Power Supplies - Board Mount - AC DC Converters RAC10-15DK/277
AC/DC CONVERTER +/-15V 10W

AC/DC CONVERTER +/-15V 10W

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 945-3126-5-ND 1655098 1655098P 44AC0978 RAC10-15DK/277
Product Name AC DC Converters Switching Power Supplies Switching Power Supplies Power Supply, Ac-Dc, 2 O/p, 10W; Power Supply Approvals Recom Power Power Supplies - Board Mount - AC DC Converters
Type AC/DC Converter; 1 DC Power Supply DC Power Supply
Form Factor Board Mount Board Mount
Operating Temperature -40 to 80 C (-40 to 176 F) -40 C (-40 F) -40 C (-40 F) -40 to ? C (-40 to ? F)
DC Output Current 0.3400 amps 0.3400 amps
AC Input Voltage 80.0 to 305.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

POWER SUPPLY, MiniRPS 300W ATX WITH ACTIVE PFC(ZIPPY) RoHS - RPS-300ATX-ZE - Advantech
Specs
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CE / FCC / CUL / CB / CCC / KC / GOST R
DC Output Voltage 12.0 volts
View Details
2 suppliers
DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.5 volts
View Details
LN-Series - LN005RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details