RECOM Power, Inc. Switching Power Supplies RAC10-12SK/277

Description
Recom RAC10-12SK/277
Request a Quote Datasheet
Description
Recom RAC10-12SK/277
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switching Power Supplies - 1655072P - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
1655072P
Switching Power Supplies 1655072P
Recom RAC10-12SK/277

Recom RAC10-12SK/277

Supplier's Site
Switching Power Supplies - 1655072 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
1655072
Switching Power Supplies 1655072
Recom RAC10-12SK/277

Recom RAC10-12SK/277

Supplier's Site
AC DC Converters - 945-3122-5-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
945-3122-5-ND
AC DC Converters 945-3122-5-ND
Enclosed AC DC Converters 1 Output 12V 840mA 80 ~ 305 VAC Input

Enclosed AC DC Converters 1 Output 12V 840mA 80 ~ 305 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 12V, 0.84A; Power Supply Approvals Recom Power - 44AC0977 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 0.84A; Power Supply Approvals Recom Power
44AC0977
Power Supply, Ac-Dc, 12V, 0.84A; Power Supply Approvals Recom Power 44AC0977
POWER SUPPLY, AC-DC, 12V, 0.84A; Power Supply Approvals:ITE & Household; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:12V; Output Current - Output 1:840mA; Output Voltage - Output 2:-; Width:27.4mm RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 0.84A; Power Supply Approvals:ITE & Household; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:12V; Output Current - Output 1:840mA; Output Voltage - Output 2:-; Width:27.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - AC DC Converters - RAC10-12SK/277 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
RAC10-12SK/277
Power Supplies - Board Mount - AC DC Converters RAC10-12SK/277
AC/DC CONVERTER 12V 10W

AC/DC CONVERTER 12V 10W

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 1655072P 1655072 945-3122-5-ND 44AC0977 RAC10-12SK/277
Product Name Switching Power Supplies Switching Power Supplies AC DC Converters Power Supply, Ac-Dc, 12V, 0.84A; Power Supply Approvals Recom Power Power Supplies - Board Mount - AC DC Converters
Operating Temperature -40 C (-40 F) -40 C (-40 F) -40 to 80 C (-40 to 176 F) -40 to ? C (-40 to ? F)
Regulatory Compliance RoHS Compliant RoHS Compliant RoHS Compliant
DC Output Voltage 12.0 volts 12.0 volts 12.0 volts
Number of Outputs 1 # 1 # 1 #
Form Factor Board Mount Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
AC Power Supply - 21758645 - Radwell International
Yaskawa America, Inc. - Motion Division
Specs
Type AC Power Source
View Details
Induction Power Supply Unit - VIP® Multi-Switch™ - Inductotherm Group
Specs
Applications Instrumentation, Graphite Heating Applications
DC Output Power 1.50E6 watts
Number of Outputs 8 #
View Details