RECOM Power, Inc. AC DC Converters RAC10-12SC/277

Description
Enclosed AC DC Converters 1 Output 12V 840mA 80 ~ 305 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 12V 840mA 80 ~ 305 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 945-2109-5-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
945-2109-5-ND
AC DC Converters 945-2109-5-ND
Enclosed AC DC Converters 1 Output 12V 840mA 80 ~ 305 VAC Input

Enclosed AC DC Converters 1 Output 12V 840mA 80 ~ 305 VAC Input

Buy Now Datasheet
Power Supplies - Board Mount - AC DC Converters - RAC10-12SC/277 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
RAC10-12SC/277
Power Supplies - Board Mount - AC DC Converters RAC10-12SC/277
AC/DC CONVERTER 12V 10W

AC/DC CONVERTER 12V 10W

Supplier's Site
Ac/dc Converter, Fixed, 10W, 12V, 0.84A; Power Supply Approvals Recom Power - 67X3705 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Converter, Fixed, 10W, 12V, 0.84A; Power Supply Approvals Recom Power
67X3705
Ac/dc Converter, Fixed, 10W, 12V, 0.84A; Power Supply Approvals Recom Power 67X3705
AC/DC CONVERTER, FIXED, 10W, 12V, 0.84A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:12V; Output Current - Output 1:840mA; Output Voltage - Output 2:-; Width:27.4mm RoHS Compliant: Yes

AC/DC CONVERTER, FIXED, 10W, 12V, 0.84A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:12V; Output Current - Output 1:840mA; Output Voltage - Output 2:-; Width:27.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-2109-5-ND RAC10-12SC/277 67X3705
Product Name AC DC Converters Power Supplies - Board Mount - AC DC Converters Ac/dc Converter, Fixed, 10W, 12V, 0.84A; Power Supply Approvals Recom Power
Type AC/DC Converter; 1 DC Power Supply DC Power Supply; AC/DC Converter
Form Factor Board Mount
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 0.8400 amps 0.8400 amps
AC Input Voltage 80.0 to 305.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

FSP Adapter AC to DC 100-240V 150W 19V C14 Terminal Block 4 Pin - 96PSA-A150W19P4-4 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / BSMI / EAC
View Details
2 suppliers
LN-Series - LN010NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details