Enclosed AC DC Converters 1 Output 12V 833mA 90 ~ 264 VAC Input
AC/DC CONVERTER 12V 10W
AC-DC CONVERTER, 12V, 0.833A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:12V; Output Current - Output 1:833mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 945-1076-ND | RAC10-12SB | 70051952 | 87X1190 |
| Product Name | AC DC Converters | Power Supplies - Board Mount - AC DC Converters | AC/DC-CONVERTER, 10 WATT, 12V SINGLE OUTPUT, 3000VAC, SHORT CIRCUIT PROTECTION, | Ac-Dc Converter, 12V, 0.833A; Power Supply Approvals Recom Power |
| Type | AC/DC Converter; 1 | DC Power Supply | DC Power Supply | DC Power Supply; AC/DC Converter |
| Form Factor | Board Mount | Board Mount | ||
| Operating Temperature | -25 to 70 C (-13 to 158 F) | |||
| DC Output Current | 0.8330 amps | 0.8330 amps | ||
| AC Input Voltage | 90.0 to 264.0 volts | 90.0 to 264.0 volts |