RECOM Power, Inc. AC DC Converters - RAC10-12SB RAC10-12SB

Description
Manufacturer: Recom Power Win Source Part Number: 931481-RAC10-12SB Series: POWERLINE RAC10-B (10W) Operating Temperature Range: -25°C ~ 70°C (With Derating) Features: Enclosed AC DC Converters Uitgang 12V - - - 833mA 90 ~ 264 VAC Input Package: Box Package: 4-DIP Module Mounting: Through Hole Part Status: Not For New Designs Family Name: RAC10-12 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 8 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9510 Other Part Number: RAC1012SB, 945-1076, 21000024
Request a Quote Datasheet
Description
Manufacturer: Recom Power Win Source Part Number: 931481-RAC10-12SB Series: POWERLINE RAC10-B (10W) Operating Temperature Range: -25°C ~ 70°C (With Derating) Features: Enclosed AC DC Converters Uitgang 12V - - - 833mA 90 ~ 264 VAC Input Package: Box Package: 4-DIP Module Mounting: Through Hole Part Status: Not For New Designs Family Name: RAC10-12 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 8 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9510 Other Part Number: RAC1012SB, 945-1076, 21000024
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - RAC10-12SB - 931481-RAC10-12SB - Win Source Electronics
Laguna Hills, CA, United States
AC DC Converters - RAC10-12SB
931481-RAC10-12SB
AC DC Converters - RAC10-12SB 931481-RAC10-12SB
Manufacturer: Recom Power Win Source Part Number: 931481-RAC10-12SB Series: POWERLINE RAC10-B (10W) Operating Temperature Range: -25°C ~ 70°C (With Derating) Features: Enclosed AC DC Converters Uitgang 12V - - - 833mA 90 ~ 264 VAC Input Package: Box Package: 4-DIP Module Mounting: Through Hole Part Status: Not For New Designs Family Name: RAC10-12 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 8 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9510 Other Part Number: RAC1012SB, 945-1076, 21000024

Manufacturer: Recom Power
Win Source Part Number: 931481-RAC10-12SB
Series: POWERLINE RAC10-B (10W)
Operating Temperature Range: -25°C ~ 70°C (With Derating)
Features: Enclosed AC DC Converters Uitgang 12V - - - 833mA 90 ~ 264 VAC Input
Package: Box
Package: 4-DIP Module
Mounting: Through Hole
Part Status: Not For New Designs
Family Name: RAC10-12
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 8
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9510
Other Part Number: RAC1012SB, 945-1076, 21000024

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 931481-RAC10-12SB
Product Name AC DC Converters - RAC10-12SB
Package Type DIP; Other; 4-DIP Module
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters, Offline Switches - TDA16822XK - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm)
Input Voltage 9 to 17 volts
Output Power 20 watts
View Details
2 suppliers
ACDC Power Supply Control ICs - Model: FA8A39N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 28 volts
View Details
Quasi-resonant AC/DC Converter Built-in 1700 V SiC-MOSFET - BM2SC123FP2-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO263-7L
Input Voltage 15 to 27.5 volts
View Details