RECOM Power, Inc. AC DC Converters RAC10-05DC/277

Description
Enclosed AC DC Converters 2 Output 5V -5V 1A, 1A 80 ~ 305 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 2 Output 5V -5V 1A, 1A 80 ~ 305 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 945-2112-5-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
945-2112-5-ND
AC DC Converters 945-2112-5-ND
Enclosed AC DC Converters 2 Output 5V -5V 1A, 1A 80 ~ 305 VAC Input

Enclosed AC DC Converters 2 Output 5V -5V 1A, 1A 80 ~ 305 VAC Input

Buy Now Datasheet
Power Supplies - Board Mount - AC DC Converters - RAC10-05DC/277 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
RAC10-05DC/277
Power Supplies - Board Mount - AC DC Converters RAC10-05DC/277
AC/DC CONVERTER +/-5V 10W

AC/DC CONVERTER +/-5V 10W

Supplier's Site
Ac-Dc Converter, 2 O/p, 10W; Power Supply Approvals Recom Power - 87X1187 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, 2 O/p, 10W; Power Supply Approvals Recom Power
87X1187
Ac-Dc Converter, 2 O/p, 10W; Power Supply Approvals Recom Power 87X1187
AC-DC CONVERTER, 2 O/P, 10W; Power Supply Approvals:ITE; No. of Outputs:2 Output; Output Power Max:10W; Output Voltage - Output 1:5V; Output Current - Output 1:1A; Output Voltage - Output 2:-5V; Output Current - Output 2:1A RoHS Compliant: Yes

AC-DC CONVERTER, 2 O/P, 10W; Power Supply Approvals:ITE; No. of Outputs:2 Output; Output Power Max:10W; Output Voltage - Output 1:5V; Output Current - Output 1:1A; Output Voltage - Output 2:-5V; Output Current - Output 2:1A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-2112-5-ND RAC10-05DC/277 87X1187
Product Name AC DC Converters Power Supplies - Board Mount - AC DC Converters Ac-Dc Converter, 2 O/p, 10W; Power Supply Approvals Recom Power
Type AC/DC Converter; 1 DC Power Supply DC Power Supply; AC/DC Converter
Form Factor Board Mount
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to ? C (-4 to ? F)
DC Output Current 1 amps 1 amps
AC Input Voltage 80.0 to 305.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-MC Enclosed Power Supply - PS-12-MC - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
AC Input Voltage 110.0 volts
View Details
Configurable Chassis Mount AC-DC Power supplies - NVA1-453FF - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
Form Factor Board Mount; Open Frame
DC Output Voltage 3.3 to 15.0 volts
View Details