RECOM Power, Inc. AC DC Converters RAC06-15DC

Description
Enclosed AC DC Converters 2 Output 15V -15V 200mA, 200mA 80 ~ 264 VAC, 115 ~ 370 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 2 Output 15V -15V 200mA, 200mA 80 ~ 264 VAC, 115 ~ 370 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 945-1775-5-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
945-1775-5-ND
AC DC Converters 945-1775-5-ND
Enclosed AC DC Converters 2 Output 15V -15V 200mA, 200mA 80 ~ 264 VAC, 115 ~ 370 VDC Input

Enclosed AC DC Converters 2 Output 15V -15V 200mA, 200mA 80 ~ 264 VAC, 115 ~ 370 VDC Input

Buy Now Datasheet
Power Supplies - Board Mount - AC DC Converters - RAC06-15DC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
RAC06-15DC
Power Supplies - Board Mount - AC DC Converters RAC06-15DC
AC/DC CONVERTER +/-15V 6W

AC/DC CONVERTER +/-15V 6W

Supplier's Site
Ac-Dc Converter, 2 O/p, 6W; Power Supply Approvals Recom Power - 87X1185 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, 2 O/p, 6W; Power Supply Approvals Recom Power
87X1185
Ac-Dc Converter, 2 O/p, 6W; Power Supply Approvals Recom Power 87X1185
AC-DC CONVERTER, 2 O/P, 6W; Power Supply Approvals:ITE; No. of Outputs:2 Output; Output Power Max:6W; Output Voltage - Output 1:15V; Output Current - Output 1:200mA; Output Voltage - Output 2:-15V; Output Current - Output 2:200mA RoHS Compliant: Yes

AC-DC CONVERTER, 2 O/P, 6W; Power Supply Approvals:ITE; No. of Outputs:2 Output; Output Power Max:6W; Output Voltage - Output 1:15V; Output Current - Output 1:200mA; Output Voltage - Output 2:-15V; Output Current - Output 2:200mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-1775-5-ND RAC06-15DC 87X1185
Product Name AC DC Converters Power Supplies - Board Mount - AC DC Converters Ac-Dc Converter, 2 O/p, 6W; Power Supply Approvals Recom Power
Type AC/DC Converter; 1 DC Power Supply DC Power Supply; AC/DC Converter
Form Factor Board Mount
Operating Temperature -25 to 75 C (-13 to 167 F) -25 to ? C (-13 to ? F)
DC Output Current 0.2000 amps 0.2000 amps
AC Input Voltage 80.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-24 Open Power Supply - PS-24 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details
2 suppliers
120/960W DIN-Rail power supplies - DRB120-24-3-A7 - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 5 amps
View Details
2 suppliers