RECOM Power, Inc. AC DC Converters RAC06-12DC

Description
Enclosed AC DC Converters 2 Output 12V -12V 250mA, 250mA 80 ~ 264 VAC, 115 ~ 370 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 2 Output 12V -12V 250mA, 250mA 80 ~ 264 VAC, 115 ~ 370 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 945-1410-5-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
945-1410-5-ND
AC DC Converters 945-1410-5-ND
Enclosed AC DC Converters 2 Output 12V -12V 250mA, 250mA 80 ~ 264 VAC, 115 ~ 370 VDC Input

Enclosed AC DC Converters 2 Output 12V -12V 250mA, 250mA 80 ~ 264 VAC, 115 ~ 370 VDC Input

Buy Now Datasheet
Ac-Dc Converter, 2 O/p, 6W; Power Supply Approvals Recom Power - 87X1184 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, 2 O/p, 6W; Power Supply Approvals Recom Power
87X1184
Ac-Dc Converter, 2 O/p, 6W; Power Supply Approvals Recom Power 87X1184
AC-DC CONVERTER, 2 O/P, 6W; Power Supply Approvals:ITE; No. of Outputs:2 Output; Output Power Max:6W; Output Voltage - Output 1:12V; Output Current - Output 1:250mA; Output Voltage - Output 2:-12V; Output Current - Output 2:250mA RoHS Compliant: Yes

AC-DC CONVERTER, 2 O/P, 6W; Power Supply Approvals:ITE; No. of Outputs:2 Output; Output Power Max:6W; Output Voltage - Output 1:12V; Output Current - Output 1:250mA; Output Voltage - Output 2:-12V; Output Current - Output 2:250mA RoHS Compliant: Yes

Supplier's Site
Power Supplies - Board Mount - AC DC Converters - RAC06-12DC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
RAC06-12DC
Power Supplies - Board Mount - AC DC Converters RAC06-12DC
AC/DC CONVERTER +/-12V 6W

AC/DC CONVERTER +/-12V 6W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-1410-5-ND 87X1184 RAC06-12DC
Product Name AC DC Converters Ac-Dc Converter, 2 O/p, 6W; Power Supply Approvals Recom Power Power Supplies - Board Mount - AC DC Converters
Type AC/DC Converter; 1 DC Power Supply; AC/DC Converter DC Power Supply
Form Factor Board Mount
Operating Temperature -25 to 75 C (-13 to 167 F) -25 to ? C (-13 to ? F)
DC Output Current 0.2500 amps 0.2500 amps
AC Input Voltage 80.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - DCR150-6B - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 1000 watts
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details