RECOM Power, Inc. Switching Power Supplies RAC06-05SC

Description
Recom RAC06-05SC Switching Power Supply
Request a Quote Datasheet
Description
Recom RAC06-05SC Switching Power Supply
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switching Power Supplies - 7398354 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
7398354
Switching Power Supplies 7398354
Recom RAC06-05SC Switching Power Supply

Recom RAC06-05SC Switching Power Supply

Supplier's Site
Switching Power Supplies - 7398354P - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
7398354P
Switching Power Supplies 7398354P
Recom RAC06-05SC Switching Power Supply

Recom RAC06-05SC Switching Power Supply

Supplier's Site
Switching Power Supplies - 1666720 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
1666720
Switching Power Supplies 1666720
Recom RAC06-05SC Switching Power Supply

Recom RAC06-05SC Switching Power Supply

Supplier's Site
AC DC Converters - 945-1409-5-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
945-1409-5-ND
AC DC Converters 945-1409-5-ND
Enclosed AC DC Converters 1 Output 5V 1.2A 80 ~ 264 VAC, 115 ~ 370 VDC Input

Enclosed AC DC Converters 1 Output 5V 1.2A 80 ~ 264 VAC, 115 ~ 370 VDC Input

Buy Now Datasheet
Ac/dc Converter, Fixed, 6W, 5V, 1.2A; Power Supply Approvals Recom Power - 67X3701 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Converter, Fixed, 6W, 5V, 1.2A; Power Supply Approvals Recom Power
67X3701
Ac/dc Converter, Fixed, 6W, 5V, 1.2A; Power Supply Approvals Recom Power 67X3701
AC/DC CONVERTER, FIXED, 6W, 5V, 1.2A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:6W; Output Voltage - Output 1:5V; Output Current - Output 1:1.2A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

AC/DC CONVERTER, FIXED, 6W, 5V, 1.2A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:6W; Output Voltage - Output 1:5V; Output Current - Output 1:1.2A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - AC DC Converters - RAC06-05SC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
RAC06-05SC
Power Supplies - Board Mount - AC DC Converters RAC06-05SC
AC/DC CONVERTER 5V 6W

AC/DC CONVERTER 5V 6W

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 7398354 7398354P 945-1409-5-ND 67X3701 RAC06-05SC
Product Name Switching Power Supplies Switching Power Supplies AC DC Converters Ac/dc Converter, Fixed, 6W, 5V, 1.2A; Power Supply Approvals Recom Power Power Supplies - Board Mount - AC DC Converters
Form Factor Board Mount Board Mount
Operating Temperature -25 C (-13 F) -25 C (-13 F) -25 to 75 C (-13 to 167 F) -25 to ? C (-13 to ? F)
Regulatory Compliance RoHS Compliant RoHS Compliant RoHS Compliant
DC Output Voltage 5.0 volts 5.0 volts 5.0 volts
Number of Outputs 1 # 1 # 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 3U Programmable DC Power - ea-ps-11500-20-3u-27645 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 1500.0 volts
AC Output Current 0.0 to 20 amps
View Details
Microprocessor-ControlledElectronic Unit - EBS852 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
Space Products - S2805D - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
Operating Temperature 125 C (257 F)
View Details
Power Supplies - 5000011497-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details