Enclosed AC DC Converters 1 Output 24V 208mA 90 ~ 264 VAC, 130 ~ 370 VDC Input
POWER SUPPLY, AC-DC, 24V, 0.208A; Power Supply Approvals:ITE, Household & Transformers; No. of Outputs:1 Output; Output Power Max:5W; Output Voltage - Output 1:24VDC; Output Current - Output 1:208mA; Output Voltage - Output 2:- RoHS Compliant: Yes
AC/DC CONVERTER 24V 5W
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 945-RAC05E-24SKT-ND | 70AJ5612 | RAC05E-24SKT |
| Product Name | AC DC Converters | Power Supply, Ac-Dc, 24V, 0.208A; Power Supply Approvals Recom Power | Power Supplies - Board Mount - AC DC Converters |
| Type | AC/DC Converter; 1 | DC Power Supply | DC Power Supply |
| Form Factor | Board Mount | ||
| Operating Temperature | -25 to 75 C (-13 to 167 F) | -25 to ? C (-13 to ? F) | |
| DC Output Current | 0.2080 amps | 0.2080 amps | |
| AC Input Voltage | 90.0 to 264.0 volts |