RECOM Power, Inc. AC DC Converters RAC05E-12SK

Description
Enclosed AC DC Converters 1 Output 12V 417mA 90 ~ 264 VAC, 130 ~ 370 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 12V 417mA 90 ~ 264 VAC, 130 ~ 370 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 945-RAC05E-12SK-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
945-RAC05E-12SK-ND
AC DC Converters 945-RAC05E-12SK-ND
Enclosed AC DC Converters 1 Output 12V 417mA 90 ~ 264 VAC, 130 ~ 370 VDC Input

Enclosed AC DC Converters 1 Output 12V 417mA 90 ~ 264 VAC, 130 ~ 370 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 12V, 0.417A; Power Supply Approvals Recom Power - 70AJ5607 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 0.417A; Power Supply Approvals Recom Power
70AJ5607
Power Supply, Ac-Dc, 12V, 0.417A; Power Supply Approvals Recom Power 70AJ5607
POWER SUPPLY, AC-DC, 12V, 0.417A; Power Supply Approvals:ITE, Household & Transformers; No. of Outputs:1 Output; Output Power Max:5W; Output Voltage - Output 1:12VDC; Output Current - Output 1:417mA; Output Voltage - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 0.417A; Power Supply Approvals:ITE, Household & Transformers; No. of Outputs:1 Output; Output Power Max:5W; Output Voltage - Output 1:12VDC; Output Current - Output 1:417mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - AC DC Converters - RAC05E-12SK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
RAC05E-12SK
Power Supplies - Board Mount - AC DC Converters RAC05E-12SK
AC/DC CONVERTER 12V 5W

AC/DC CONVERTER 12V 5W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-RAC05E-12SK-ND 70AJ5607 RAC05E-12SK
Product Name AC DC Converters Power Supply, Ac-Dc, 12V, 0.417A; Power Supply Approvals Recom Power Power Supplies - Board Mount - AC DC Converters
Type AC/DC Converter; 1 DC Power Supply DC Power Supply
Form Factor Board Mount
Operating Temperature -25 to 75 C (-13 to 167 F) -25 to ? C (-13 to ? F)
DC Output Current 0.4170 amps 0.4170 amps
AC Input Voltage 90.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount AC to DC 100-240V 240W 24V - 96PSO-A240W24-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.5 volts
View Details
RD-Series - RD010RIP025 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 1.25E-4 to 2.50E-4 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details