RECOM Power, Inc. AC DC Converters RAC05E-05SKT

Description
Enclosed AC DC Converters 1 Output 5V 1A 90 ~ 264 VAC, 130 ~ 370 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 5V 1A 90 ~ 264 VAC, 130 ~ 370 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 945-RAC05E-05SKT-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
945-RAC05E-05SKT-ND
AC DC Converters 945-RAC05E-05SKT-ND
Enclosed AC DC Converters 1 Output 5V 1A 90 ~ 264 VAC, 130 ~ 370 VDC Input

Enclosed AC DC Converters 1 Output 5V 1A 90 ~ 264 VAC, 130 ~ 370 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 5V, 1A; Power Supply Approvals Recom Power - 70AJ5606 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 5V, 1A; Power Supply Approvals Recom Power
70AJ5606
Power Supply, Ac-Dc, 5V, 1A; Power Supply Approvals Recom Power 70AJ5606
POWER SUPPLY, AC-DC, 5V, 1A; Power Supply Approvals:ITE, Household & Transformers; No. of Outputs:1 Output; Output Power Max:5W; Output Voltage - Output 1:5VDC; Output Current - Output 1:1A; Output Voltage - Output 2:-; Width:32.1mm RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 5V, 1A; Power Supply Approvals:ITE, Household & Transformers; No. of Outputs:1 Output; Output Power Max:5W; Output Voltage - Output 1:5VDC; Output Current - Output 1:1A; Output Voltage - Output 2:-; Width:32.1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 945-RAC05E-05SKT-ND 70AJ5606
Product Name AC DC Converters Power Supply, Ac-Dc, 5V, 1A; Power Supply Approvals Recom Power
Type AC/DC Converter; 1 DC Power Supply
Form Factor Board Mount
Operating Temperature -25 to 75 C (-13 to 167 F)
DC Output Current 1 amps 1 amps
AC Input Voltage 90.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 1 amps
View Details
Power Supplies - 5000005335-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 1 amps
View Details
Switching Power Supplies - 1227724 - RS Components, Ltd.
Specs
Form Factor Board Mount
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
View Details