Enclosed AC DC Converters 1 Output 4V 1.25A 90 ~ 264 VAC, 130 ~ 370 VDC Input
AC/DC CONVERTER 4V 5W
POWER SUPPLY, AC-DC, 4V, 1.25A; Power Supply Approvals:ITE, Household & Transformers; No. of Outputs:1 Output; Output Power Max:5W; Output Voltage - Output 1:4VDC; Output Current - Output 1:1.25A; Output Voltage - Output 2:- RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 945-RAC05E-04SKT-ND | RAC05E-04SKT | 70AJ5604 |
| Product Name | AC DC Converters | Power Supplies - Board Mount - AC DC Converters | Power Supply, Ac-Dc, 4V, 1.25A; Power Supply Approvals Recom Power |
| Type | AC/DC Converter; 1 | DC Power Supply | DC Power Supply |
| Form Factor | Board Mount | ||
| Operating Temperature | -25 to 75 C (-13 to 167 F) | -25 to ? C (-13 to ? F) | |
| DC Output Current | 1.25 amps | 1.25 amps | |
| AC Input Voltage | 90.0 to 264.0 volts |