RECOM Power, Inc. AC DC Converters RAC05-3.3SK/277

Description
Enclosed AC DC Converters 1 Output 3.3V 1.51A 85 ~ 305 VAC, 120 ~ 430 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 3.3V 1.51A 85 ~ 305 VAC, 120 ~ 430 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 945-3179-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
945-3179-ND
AC DC Converters 945-3179-ND
Enclosed AC DC Converters 1 Output 3.3V 1.51A 85 ~ 305 VAC, 120 ~ 430 VDC Input

Enclosed AC DC Converters 1 Output 3.3V 1.51A 85 ~ 305 VAC, 120 ~ 430 VDC Input

Buy Now Datasheet
Power Supplies - Board Mount - AC DC Converters - RAC05-3.3SK/277 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
RAC05-3.3SK/277
Power Supplies - Board Mount - AC DC Converters RAC05-3.3SK/277
AC/DC CONVERTER 3.3V 5W

AC/DC CONVERTER 3.3V 5W

Supplier's Site
Power Supply, Ac-Dc, 3.3V, 1.51A; Power Supply Approvals Recom Power - 62AC9644 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 3.3V, 1.51A; Power Supply Approvals Recom Power
62AC9644
Power Supply, Ac-Dc, 3.3V, 1.51A; Power Supply Approvals Recom Power 62AC9644
POWER SUPPLY, AC-DC, 3.3V, 1.51A; Power Supply Approvals:ITE & Household; No. of Outputs:1 Output; Output Power Max:5W; Output Voltage - Output 1:3.3V; Output Current - Output 1:1.51A; Output Voltage - Output 2:-; Width:26.7mm RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 3.3V, 1.51A; Power Supply Approvals:ITE & Household; No. of Outputs:1 Output; Output Power Max:5W; Output Voltage - Output 1:3.3V; Output Current - Output 1:1.51A; Output Voltage - Output 2:-; Width:26.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-3179-ND RAC05-3.3SK/277 62AC9644
Product Name AC DC Converters Power Supplies - Board Mount - AC DC Converters Power Supply, Ac-Dc, 3.3V, 1.51A; Power Supply Approvals Recom Power
Type AC/DC Converter; 1 DC Power Supply DC Power Supply
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to ? C (-40 to ? F)
DC Output Current 1.51 amps 1.51 amps
AC Input Voltage 85.0 to 305.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-M Open Power Supply - PS-24-M - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details
1U Front End Power supply - FPS1000 48 - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
Operating Temperature 0 to 70 C (32 to 158 F)
DC Output Voltage 48.0 volts
View Details