RECOM Power, Inc. AC DC Converters RAC05-24SK/C14

Description
Enclosed AC DC Converters 1 Output 24V 210mA 85 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 24V 210mA 85 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 945-3395-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
945-3395-ND
AC DC Converters 945-3395-ND
Enclosed AC DC Converters 1 Output 24V 210mA 85 ~ 264 VAC, 120 ~ 370 VDC Input

Enclosed AC DC Converters 1 Output 24V 210mA 85 ~ 264 VAC, 120 ~ 370 VDC Input

Buy Now Datasheet
Switching Power Supplies - 1907534 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
1907534
Switching Power Supplies 1907534
Recom RAC05-24SK/C14

Recom RAC05-24SK/C14

Supplier's Site
Power Supply, Ac-Dc, , 24V, 0.210A; Power Supply Approvals Recom Power - 03AH5069 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, , 24V, 0.210A; Power Supply Approvals Recom Power
03AH5069
Power Supply, Ac-Dc, , 24V, 0.210A; Power Supply Approvals Recom Power 03AH5069
POWER SUPPLY, AC-DC, , 24V, 0.210A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:5W; Output Voltage - Output 1:24V; Output Current - Output 1:210mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, , 24V, 0.210A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:5W; Output Voltage - Output 1:24V; Output Current - Output 1:210mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-3395-ND 1907534 03AH5069
Product Name AC DC Converters Switching Power Supplies Power Supply, Ac-Dc, , 24V, 0.210A; Power Supply Approvals Recom Power
Type AC/DC Converter; 1 DC Power Supply
Operating Temperature -25 to 70 C (-13 to 158 F) -25 C (-13 F)
AC Input Voltage 85.0 to 264.0 volts
DC Input Voltage 120.0 to 370.0 volts
Form Factor Board Mount
Unlock Full Specs
to access all available technical data