RECOM Power, Inc. AC DC Converters RAC05-24SB

Description
Enclosed AC DC Converters 1 Output 24V 230mA 90 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 24V 230mA 90 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 945-1074-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
945-1074-ND
AC DC Converters 945-1074-ND
Enclosed AC DC Converters 1 Output 24V 230mA 90 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 24V 230mA 90 ~ 264 VAC Input

Buy Now Datasheet
Ac-Dc Converter, 24V, 0.23A; No. Of Outputs Recom Power - 87X1181 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, 24V, 0.23A; No. Of Outputs Recom Power
87X1181
Ac-Dc Converter, 24V, 0.23A; No. Of Outputs Recom Power 87X1181
AC-DC CONVERTER, 24V, 0.23A; No. of Outputs:1 Output; Output Power Max:5W; Output Voltage - Output 1:24V; Output Current - Output 1:230mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:- RoHS Compliant: Yes

AC-DC CONVERTER, 24V, 0.23A; No. of Outputs:1 Output; Output Power Max:5W; Output Voltage - Output 1:24V; Output Current - Output 1:230mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - AC DC Converters - RAC05-24SB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
RAC05-24SB
Power Supplies - Board Mount - AC DC Converters RAC05-24SB
AC/DC CONVERTER 24V 5W

AC/DC CONVERTER 24V 5W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-1074-ND 87X1181 RAC05-24SB
Product Name AC DC Converters Ac-Dc Converter, 24V, 0.23A; No. Of Outputs Recom Power Power Supplies - Board Mount - AC DC Converters
Type AC/DC Converter; 1 DC Power Supply; AC/DC Converter DC Power Supply
Form Factor Board Mount
Operating Temperature -25 to 70 C (-13 to 158 F) -25 to ? C (-13 to ? F)
DC Output Current 0.2300 amps 0.2300 amps
AC Input Voltage 90.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers