RECOM Power, Inc. AC DC Converters RAC05-15SK/480

Description
Enclosed AC DC Converters 1 Output 15V 330mA 85 ~ 528 VAC, 120 ~ 745 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 15V 330mA 85 ~ 528 VAC, 120 ~ 745 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 945-RAC05-15SK/480-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
945-RAC05-15SK/480-ND
AC DC Converters 945-RAC05-15SK/480-ND
Enclosed AC DC Converters 1 Output 15V 330mA 85 ~ 528 VAC, 120 ~ 745 VDC Input

Enclosed AC DC Converters 1 Output 15V 330mA 85 ~ 528 VAC, 120 ~ 745 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 15V, 0.33A; Power Supply Approvals Recom Power - 51AH5255 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 15V, 0.33A; Power Supply Approvals Recom Power
51AH5255
Power Supply, Ac-Dc, 15V, 0.33A; Power Supply Approvals Recom Power 51AH5255
POWER SUPPLY, AC-DC, 15V, 0.33A; Power Supply Approvals:ITE & Laboratory; No. of Outputs:1 Output; Output Power Max:5W; Output Voltage - Output 1:15V; Output Current - Output 1:330mA; Output Voltage - Output 2:-; Width:27.4mm RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 15V, 0.33A; Power Supply Approvals:ITE & Laboratory; No. of Outputs:1 Output; Output Power Max:5W; Output Voltage - Output 1:15V; Output Current - Output 1:330mA; Output Voltage - Output 2:-; Width:27.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 945-RAC05-15SK/480-ND 51AH5255
Product Name AC DC Converters Power Supply, Ac-Dc, 15V, 0.33A; Power Supply Approvals Recom Power
Type AC/DC Converter; 1 DC Power Supply
Form Factor Board Mount
Operating Temperature -40 to 80 C (-40 to 176 F)
DC Output Current 0.3300 amps 0.3300 amps
AC Input Voltage 85.0 to 528.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

FSP DC to DC 110V-220V 500W Mini Redundant Power Supply with PMBus - 96PSR-D500WMIN - Advantech
Specs
Type DC-DC Converter
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
LN-Series - LN001RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details