RECOM Power, Inc. AC DC Converters RAC05-15SK/277

Description
Enclosed AC DC Converters 1 Output 15V 330mA 85 ~ 305 VAC, 120 ~ 430 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 15V 330mA 85 ~ 305 VAC, 120 ~ 430 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 945-3180-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
945-3180-ND
AC DC Converters 945-3180-ND
Enclosed AC DC Converters 1 Output 15V 330mA 85 ~ 305 VAC, 120 ~ 430 VDC Input

Enclosed AC DC Converters 1 Output 15V 330mA 85 ~ 305 VAC, 120 ~ 430 VDC Input

Buy Now Datasheet
Switching Power Supplies - 1809360 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
1809360
Switching Power Supplies 1809360
Recom RAC05-15SK/277

Recom RAC05-15SK/277

Supplier's Site
Switching Power Supplies - 1809241 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
1809241
Switching Power Supplies 1809241
Recom RAC05-15SK/277

Recom RAC05-15SK/277

Supplier's Site
Switching Power Supplies - 1809360P - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
1809360P
Switching Power Supplies 1809360P
Recom RAC05-15SK/277

Recom RAC05-15SK/277

Supplier's Site
Power Supplies - Board Mount - AC DC Converters - RAC05-15SK/277 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
RAC05-15SK/277
Power Supplies - Board Mount - AC DC Converters RAC05-15SK/277
AC/DC CONVERTER 15V 5W

AC/DC CONVERTER 15V 5W

Supplier's Site
Power Supply, Ac-Dc, 15V, 0.33A; Power Supply Approvals Recom Power - 62AC9640 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 15V, 0.33A; Power Supply Approvals Recom Power
62AC9640
Power Supply, Ac-Dc, 15V, 0.33A; Power Supply Approvals Recom Power 62AC9640
POWER SUPPLY, AC-DC, 15V, 0.33A; Power Supply Approvals:ITE & Household; No. of Outputs:1 Output; Output Power Max:5W; Output Voltage - Output 1:15V; Output Current - Output 1:330mA; Output Voltage - Output 2:-; Width:26.7mm RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 15V, 0.33A; Power Supply Approvals:ITE & Household; No. of Outputs:1 Output; Output Power Max:5W; Output Voltage - Output 1:15V; Output Current - Output 1:330mA; Output Voltage - Output 2:-; Width:26.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 945-3180-ND 1809360 1809360P RAC05-15SK/277 62AC9640
Product Name AC DC Converters Switching Power Supplies Switching Power Supplies Power Supplies - Board Mount - AC DC Converters Power Supply, Ac-Dc, 15V, 0.33A; Power Supply Approvals Recom Power
Type AC/DC Converter; 1 DC Power Supply DC Power Supply
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 C (-40 F) -40 to ? C (-40 to ? F)
DC Output Current 0.3300 amps 0.3300 amps
AC Input Voltage 85.0 to 305.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1000W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 1000 watts
View Details
Power Supplies - 5000004988-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 40 amps
View Details
Switching Power Supplies - 1227822 - RS Components, Ltd.
Specs
Operating Temperature -25 C (-13 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 12.0 volts
View Details