RECOM Power, Inc. AC DC Converters RAC05-15SK/277/W

Description
Enclosed AC DC Converters 1 Output 15V 330mA 85 ~ 305 VAC, 120 ~ 430 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 15V 330mA 85 ~ 305 VAC, 120 ~ 430 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - RAC05-15SK/277/W-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
RAC05-15SK/277/W-ND
AC DC Converters RAC05-15SK/277/W-ND
Enclosed AC DC Converters 1 Output 15V 330mA 85 ~ 305 VAC, 120 ~ 430 VDC Input

Enclosed AC DC Converters 1 Output 15V 330mA 85 ~ 305 VAC, 120 ~ 430 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 15V, 0.33A; Power Supply Approvals Recom Power - 62AC9641 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 15V, 0.33A; Power Supply Approvals Recom Power
62AC9641
Power Supply, Ac-Dc, 15V, 0.33A; Power Supply Approvals Recom Power 62AC9641
POWER SUPPLY, AC-DC, 15V, 0.33A; Power Supply Approvals:ITE & Household; No. of Outputs:1 Output; Output Power Max:5W; Output Voltage - Output 1:15V; Output Current - Output 1:330mA; Output Voltage - Output 2:-; Width:26.7mm RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 15V, 0.33A; Power Supply Approvals:ITE & Household; No. of Outputs:1 Output; Output Power Max:5W; Output Voltage - Output 1:15V; Output Current - Output 1:330mA; Output Voltage - Output 2:-; Width:26.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number RAC05-15SK/277/W-ND 62AC9641
Product Name AC DC Converters Power Supply, Ac-Dc, 15V, 0.33A; Power Supply Approvals Recom Power
Type AC/DC Converter; 1 DC Power Supply
Operating Temperature -40 to 85 C (-40 to 185 F)
AC Input Voltage 85.0 to 305.0 volts
DC Input Voltage 120.0 to 430.0 volts
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - 96PSA-A84W12V1-ND - DigiKey
Specs
Type 1
Form Factor Desktop / Free Standing
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
3590-Series - 3590-1C20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers