RECOM Power, Inc. AC DC Converters RAC05-12SK

Description
Enclosed AC DC Converters 1 Output 12V 416mA 85 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 12V 416mA 85 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 945-3117-5-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
945-3117-5-ND
AC DC Converters 945-3117-5-ND
Enclosed AC DC Converters 1 Output 12V 416mA 85 ~ 264 VAC, 120 ~ 370 VDC Input

Enclosed AC DC Converters 1 Output 12V 416mA 85 ~ 264 VAC, 120 ~ 370 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 12V, 0.416A; Power Supply Approvals Recom Power - 33AC3847 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 0.416A; Power Supply Approvals Recom Power
33AC3847
Power Supply, Ac-Dc, 12V, 0.416A; Power Supply Approvals Recom Power 33AC3847
POWER SUPPLY, AC-DC, 12V, 0.416A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:5W; Output Voltage - Output 1:12V; Output Current - Output 1:416mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 0.416A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:5W; Output Voltage - Output 1:12V; Output Current - Output 1:416mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - AC DC Converters - RAC05-12SK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
RAC05-12SK
Power Supplies - Board Mount - AC DC Converters RAC05-12SK
AC/DC CONVERTER 12V 5W

AC/DC CONVERTER 12V 5W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-3117-5-ND 33AC3847 RAC05-12SK
Product Name AC DC Converters Power Supply, Ac-Dc, 12V, 0.416A; Power Supply Approvals Recom Power Power Supplies - Board Mount - AC DC Converters
Type AC/DC Converter; 1 DC Power Supply DC Power Supply
Form Factor Board Mount
Operating Temperature -25 to 70 C (-13 to 158 F) -25 to ? C (-13 to ? F)
DC Output Current 0.4160 amps 0.4160 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data